Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial, Full Reel | Newark Electronics |
SA Series ╪2.54 x 4.32 mm 22pF 200V ▒5% Tolerance C0G/NP0 Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 22 pF, 200 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Capacitor Ceramic, Axial, 22pF, 200V, 5%, C0G | AVX SA102A220JAR | RS Americas |
Multilayer Ceramic Capacitor, 22 pF, 200 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA102A220JAR?
Additional datasheets, footprints and schematics for SA102A220JAR are listed on our Part Details page. You can also find images and similar parts to SA102A220JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A220JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A220JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A220JAR fall under?
The SA102A220JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A220JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A220JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A220JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA102A220JAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SA102A220JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A220JAR often in real-time on the comparison pages.
What if I can't find stock of SA102A220JAR?
You can fill out our help required form which you can use to request a quote for SA102A220JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.