Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0412
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
SA Series ╪ 2.54 x 4.32 mm 4.7 nF 100V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Capacitor Ceramic, Axial, 4700pF, 100V, 10%, X7R | AVX SA101C472KAR | RS Americas |
Capacitor Ceramic 4700Pf 100V, X7R, 10%, Axial, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA101C472KAR?
Additional datasheets, footprints and schematics for SA101C472KAR are listed on our Part Details page. You can also find images and similar parts to SA101C472KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101C472KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C472KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101C472KAR fall under?
The SA101C472KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101C472KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C472KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101C472KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101C472KAR have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SA101C472KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101C472KAR often in real-time on the comparison pages.
What if I can't find stock of SA101C472KAR?
You can fill out our help required form which you can use to request a quote for SA101C472KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.