Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.54mm |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Length / Height | 4.32mm |
Height | 4.32mm |
Insulation Resistance | 1Mohm |
Lead Diameter | 0.508mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 250V |
Temperature Coeff. + | 20ppm/°C |
Temperature Coeff. - | 20ppm/°C |
Temperature Coefficient | ± 20ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Spinguard Sa Series, 1000 Pf, - 10%, X7R, 100 V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx SA101C102KARC | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 1 nF 100V ▒10 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
CAP, 1000PF, 100V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a SA101C102KARC?
Additional datasheets, footprints and schematics for SA101C102KARC are listed on our Part Details page. You can also find images and similar parts to SA101C102KARC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101C102KARC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C102KARC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101C102KARC fall under?
The SA101C102KARC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101C102KARC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C102KARC you can contact the distributor directly for product support, shipping queries etc.
Is the SA101C102KARC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101C102KARC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SA101C102KARC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101C102KARC often in real-time on the comparison pages.
What if I can't find stock of SA101C102KARC?
You can fill out our help required form which you can use to request a quote for SA101C102KARC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.