Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,841
in stock
|
Buy Now | |
element14
from US$0.14
|
2,841
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,841
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
Ceramic Capacitor 220Pf 100V, C0G, 5%, Axial | Newark Electronics |
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, AXIAL | element14 |
Axial C0G ceramic cap,220pF 100V | RS |
SA Series ╪ 2.54 x 4.32 mm 220 pF 100 V ▒5% C0G/NP0 Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 220 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
Multilayer Ceramic Capacitor, 220 pF, 100 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA101A221JAR?
Additional datasheets, footprints and schematics for SA101A221JAR are listed on our Part Details page. You can also find images and similar parts to SA101A221JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101A221JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101A221JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101A221JAR fall under?
The SA101A221JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101A221JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101A221JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101A221JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101A221JAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SA101A221JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101A221JAR often in real-time on the comparison pages.
What if I can't find stock of SA101A221JAR?
You can fill out our help required form which you can use to request a quote for SA101A221JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.