Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
Capacitor Ceramic 1000Pf 100V, C0G, 5%, Axial | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 1 nF 100V ▒5% Tolerance C0G/NP0 Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
CAPACITOR CERAMIC 1000PF 100V, C0G, 5%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a SA101A102JAR?
Additional datasheets, footprints and schematics for SA101A102JAR are listed on our Part Details page. You can also find images and similar parts to SA101A102JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101A102JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101A102JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101A102JAR fall under?
The SA101A102JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101A102JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101A102JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101A102JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101A102JAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SA101A102JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101A102JAR often in real-time on the comparison pages.
What if I can't find stock of SA101A102JAR?
You can fill out our help required form which you can use to request a quote for SA101A102JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.