Status: | Unknown |
---|---|
Series: | S89R Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 15A |
Product Range | S89R Series |
Relay Mounting | Panel |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Contact Material | - |
Relay | RS |
S89R11Aac1-120=Solenoids |Potter&brumfield Te Connectivity S89R11AAC1-120 | Newark Electronics |
TYCO P&B BISTABLE, IMPULSE RELDiscontinued 8/7/2018 | Relay Specialties |
Where can I find additional details, specifications and documents for a S89R11AAC1-120?
Additional datasheets, footprints and schematics for S89R11AAC1-120 are listed on our Part Details page. You can also find images and similar parts to S89R11AAC1-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S89R11AAC1-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S89R11AAC1-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S89R11AAC1-120 fall under?
The S89R11AAC1-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S89R11AAC1-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S89R11AAC1-120 you can contact the distributor directly for product support, shipping queries etc.
Is the S89R11AAC1-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S89R11AAC1-120 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for S89R11AAC1-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S89R11AAC1-120 often in real-time on the comparison pages.
What if I can't find stock of S89R11AAC1-120?
You can fill out our help required form which you can use to request a quote for S89R11AAC1-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.