S87R11A2B1D1120 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 277VAC 20A

Status: Unknown
Series: S87R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.15

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$74.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 120VAC
Contact Current 20A
Product Range S87R Series
Relay Mounting Panel
Coil Type Non Latching
Contact Voltage VAC 277VAC
Relay Terminals Quick Connect

Alternative Descriptions

TYCO P&B LOW COST POWER RELAYDiscontinued 8/7/2018 | Relay Specialties
Relay, Dpdt, 277Vac, 20A | Newark Electronics
S87R Series Industrial Relay 20 A DPDT 120 VAC 800 Ohm 4 VA Quick Connect/Solder Terminal | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S87R11A2B1D1120?

Additional datasheets, footprints and schematics for S87R11A2B1D1120 are listed on our Part Details page. You can also find images and similar parts to S87R11A2B1D1120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S87R11A2B1D1120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S87R11A2B1D1120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S87R11A2B1D1120 fall under?

The S87R11A2B1D1120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to S87R11A2B1D1120 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S87R11A2B1D1120 you can contact the distributor directly for product support, shipping queries etc.

Is the S87R11A2B1D1120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S87R11A2B1D1120 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics and Avnet America have stock available or on a lead time for S87R11A2B1D1120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S87R11A2B1D1120 often in real-time on the comparison pages.

What if I can't find stock of S87R11A2B1D1120?

You can fill out our help required form which you can use to request a quote for S87R11A2B1D1120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay