Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Rate | 3l/h |
---|---|
Flow Rate Max | 100l/h |
Pressure Max | 30bar |
Supply Voltage DC Min | 4.5V |
Supply Voltage DC Max | 24V |
Accuracy % | - |
Port Size | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Flow Sensor, Liquid, 10Bar, 3-100L/H | Newark Electronics |
FLOW SENSOR, LIQUID, 10BAR, 3-100L/H | Farnell |
Where can I find additional details, specifications and documents for a S8011R?
Additional datasheets, footprints and schematics for S8011R are listed on our Part Details page. You can also find images and similar parts to S8011R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8011R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8011R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8011R fall under?
The S8011R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S8011R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8011R you can contact the distributor directly for product support, shipping queries etc.
Is the S8011R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8011R have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for S8011R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8011R often in real-time on the comparison pages.
What if I can't find stock of S8011R?
You can fill out our help required form which you can use to request a quote for S8011R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.