Status: | Unknown |
---|---|
Series: | S4G Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | S4G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 4A |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction to Case Thermal Resistance A | 13°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a S4G?
Additional datasheets, footprints and schematics for S4G are listed on our Part Details page. You can also find images and similar parts to S4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4G fall under?
The S4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4G you can contact the distributor directly for product support, shipping queries etc.
Is the S4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for S4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4G often in real-time on the comparison pages.
What if I can't find stock of S4G?
You can fill out our help required form which you can use to request a quote for S4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.