S471K29X7RP63K5R Capacitors by Vishay Intertechnology

CAP 470PF 2 KV 10% X7R

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
59,838
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
59,838
in stock
Buy Now
Logo for element14
element14
from US$0.06
59,838
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0460
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0474
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 2kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 470Pf, 2 Kv, 10%, X7R | Newark Electronics
CAP, 470PF, 2 KV, 10%, X7R | element14
Single Layer Ceramic Capacitor, 470 pF, 2 kV, ± 10%, X7R, 5 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 470 pF, 2 kV, � 10%, X7R, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S471K29X7RP63K5R?

Additional datasheets, footprints and schematics for S471K29X7RP63K5R are listed on our Part Details page. You can also find images and similar parts to S471K29X7RP63K5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S471K29X7RP63K5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S471K29X7RP63K5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S471K29X7RP63K5R fall under?

The S471K29X7RP63K5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S471K29X7RP63K5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S471K29X7RP63K5R you can contact the distributor directly for product support, shipping queries etc.

Is the S471K29X7RP63K5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S471K29X7RP63K5R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for S471K29X7RP63K5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S471K29X7RP63K5R often in real-time on the comparison pages.

What if I can't find stock of S471K29X7RP63K5R?

You can fill out our help required form which you can use to request a quote for S471K29X7RP63K5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay