Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,325
in stock
|
Buy Now | |
element14
from US$0.18
|
2,325
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,325
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-Profile Package |
Glass-Passivated Junction. |
High Breakdown Voltage Rating |
UL Flammability Classification: 94V-0 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3N |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 1200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
S3X Series 1.2 kV 3 A Surface Mount General Purpose Rectifier - DO-214AB | Future Electronics |
Diode, Fairchild, S3N | RS |
Rectifier, Standard, 3A, 1.2Kv, Do-214Ab | Newark Electronics |
RECTIFIER, STANDARD, 3A, 1.2KV, DO-214AB | element14 |
Diode Switching 1.2KV 3A 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a S3N?
Additional datasheets, footprints and schematics for S3N are listed on our Part Details page. You can also find images and similar parts to S3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3N fall under?
The S3N is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3N when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3N you can contact the distributor directly for product support, shipping queries etc.
Is the S3N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3N have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for S3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3N often in real-time on the comparison pages.
What if I can't find stock of S3N?
You can fill out our help required form which you can use to request a quote for S3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.