Status: | Unknown |
---|---|
Series: | S3M-E Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
132,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
102,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
102,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
61,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
16,668
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
13,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,457
in stock
|
Buy Now | |
element14
from US$0.15
|
1,680
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,680
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
772
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,125,400
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2 Pin, 2Pins |
Product Range | S3M-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
S3J Series 3 A 1000 V Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
Repetitive Peak Reverse Voltage:1Kv | Newark Electronics |
Diode Switching 1KV 3A 2-Pin SMC T/R | Avnet America |
3.0A 1KV STD DO214AB | TTI Europe |
DIODE 3A 1000V SMC | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, STANDARD, 3A, 1000V, SMD | element14 |
Vishay Glass Passivated Rectifier 1kV 3A DO-214AB | Distrelec |
Diode Standard Rectifier 3A 1KV SMC | RS |
Diode, Rectifier, Standard, Vr 1000V, If 3A, Pkg DO-214AB (SMC),Vf 1.15V, Trr 2.5us | General Semiconductor / Vishay S3M-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a S3M-E3/57T?
Additional datasheets, footprints and schematics for S3M-E3/57T are listed on our Part Details page. You can also find images and similar parts to S3M-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3M-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3M-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3M-E3/57T fall under?
The S3M-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3M-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3M-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S3M-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3M-E3/57T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Chip One Stop have stock available or on a lead time for S3M-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3M-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S3M-E3/57T?
You can fill out our help required form which you can use to request a quote for S3M-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.