Status: | Unknown |
---|---|
Series: | S3K-E Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,190
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
9,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,091
in stock
|
Buy Now | |
element14
from US$0.15
|
2,091
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
764
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | S3K-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
External Depth | 7mm |
External Length / Height | 3mm |
External Width | 9mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 560V |
Reverse Recovery Time trr Typ | 2.5µs |
Termination Type | Surface Mount Device |
Diode Switching 800V 3A 2-Pin SMC T/R | Avnet America |
Diode Standard Rectifier 3A 800V SMC | RS |
Diode, Standard, 3A, 800V, Surface Mount- Smd | Newark Electronics |
DIODE, STANDARD, 3A, 800V, SMD | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
RS3K Series 800 V 3 A Surface Mount Fast Switching Rectifier - DO-214AB | Future Electronics |
3.0A 800V STD DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a S3K-E3/57T?
Additional datasheets, footprints and schematics for S3K-E3/57T are listed on our Part Details page. You can also find images and similar parts to S3K-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3K-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3K-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3K-E3/57T fall under?
The S3K-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3K-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3K-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S3K-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3K-E3/57T have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for S3K-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3K-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S3K-E3/57T?
You can fill out our help required form which you can use to request a quote for S3K-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.