Status: | Active |
---|---|
Series: | S3JB |
RoHS: | Compliant |
Prices starting from US$0.07
Glass Passivated Chip Junction |
High Surge Current Capacity |
Low Forward Voltage: 1.15 V Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | S3JB |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 1500 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 80 |
IR Max (mA) | 0.01 |
Package Type | SMB |
RECTIFIER, AEC-Q101, 600V, 3A, DO-214AA | element14 |
Rectifier, Aec-Q101, 600V, 3A, Do-214Aa | Newark Electronics |
Standard Recovery Rectifier 3A 2-Pin DO-214AA T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | N/A ns |
Where can I find additional details, specifications and documents for a S3JB?
Additional datasheets, footprints and schematics for S3JB are listed on our Part Details page. You can also find images and similar parts to S3JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3JB fall under?
The S3JB is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3JB when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3JB you can contact the distributor directly for product support, shipping queries etc.
Is the S3JB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3JB have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for S3JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3JB often in real-time on the comparison pages.
What if I can't find stock of S3JB?
You can fill out our help required form which you can use to request a quote for S3JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.