Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0353
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
8,195
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
312,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0353
|
11,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
8,195
in stock
|
Buy Now | |
element14
from US$0.14
|
8,195
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
15
in stock
|
Buy Now | |
Rutronik
from US$0.0432
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
Diode Switching 600V 3A 2-Pin DO-214AB T/R | Avnet America |
Rectifier Diode, Single, 600 V, 3 A, 1.2 V, 100 A, 150 C Rohs Compliant: Yes |Onsemi S3J | Newark Electronics |
RECTIFIER, STANDARD, 3A, 600V, DO-214AB | element14 |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | S3J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S3J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S3J?
Additional datasheets, footprints and schematics for S3J are listed on our Part Details page. You can also find images and similar parts to S3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3J fall under?
The S3J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3J you can contact the distributor directly for product support, shipping queries etc.
Is the S3J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3J have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for S3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3J often in real-time on the comparison pages.
What if I can't find stock of S3J?
You can fill out our help required form which you can use to request a quote for S3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.