Status: | Unknown |
---|---|
Series: | S3B-E Series |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
16,150
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
7,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,150
in stock
|
Buy Now | |
element14
from US$0.15
|
2,620
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,620
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S3B-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
External Depth | 7mm |
External Length / Height | 3mm |
External Width | 9mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 70V |
Reverse Recovery Time trr Typ | 2.5µs |
Termination Type | Surface Mount Device |
3.0A 100V STD DO214AB | TTI Europe |
S3A Series 3 A 100 V Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
DIODE, STANDARD, 3A, 100V, SMD | element14 |
DIODE 3A 100V SMC | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, Standard, Single, 3A, 100V, Do-214Ab-2 | Newark Electronics |
Diode Standard Rec Rectifier 100V 3A SMC | RS |
Diode Switching 100V 3A 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a S3B-E3/57T?
Additional datasheets, footprints and schematics for S3B-E3/57T are listed on our Part Details page. You can also find images and similar parts to S3B-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3B-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3B-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3B-E3/57T fall under?
The S3B-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3B-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3B-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S3B-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3B-E3/57T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for S3B-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3B-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S3B-E3/57T?
You can fill out our help required form which you can use to request a quote for S3B-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.