Status: | Unknown |
---|---|
Series: | S3A-E Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.29 |
844
|
Buy Now | |
TTI Europe | US$0.11 |
85,000
|
Buy Now | |
Future Electronics | US$0.10 |
25,500
|
Buy Now | |
Avnet America | US$0.07 |
4,250
|
Buy Now | |
Newark Electronics | US$0.28 |
1,755
|
Buy Now | |
element14 | US$0.15 |
1,755
|
Buy Now | |
Farnell | US$0.15 |
1,755
|
Buy Now | |
Chip One Stop | US$0.15 |
6
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | S3A-E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 2.5A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.13mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
S3A Series 3 A 50 V Surface Mount Glass Passivated Rectifier - DO-214AB | Future Electronics |
Diode Switching 50V 3A 2-Pin SMC T/R | Avnet America |
Rectifier Diode, Single, 50 V, 3 A, 1.15 V, 100 A, 150 C Rohs Compliant: Yes |Vishay S3A-E3/57T | Newark Electronics |
DIODE, STANDARD, 3A, 50V, SMC | element14 |
Diode Standard Rectifier 3A 50V SMC | RS |
Where can I find additional details, specifications and documents for a S3A-E3/57T?
Additional datasheets, footprints and schematics for S3A-E3/57T are listed on our Part Details page. You can also find images and similar parts to S3A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3A-E3/57T fall under?
The S3A-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3A-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the S3A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3A-E3/57T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for S3A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of S3A-E3/57T?
You can fill out our help required form which you can use to request a quote for S3A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.