Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0170
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 2A, 1Kv, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 2A, 1KV, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a S2MA?
Additional datasheets, footprints and schematics for S2MA are listed on our Part Details page. You can also find images and similar parts to S2MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2MA fall under?
The S2MA is listed under Standard Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2MA when available in the Standard Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2MA you can contact the distributor directly for product support, shipping queries etc.
Is the S2MA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for S2MA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for S2MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2MA often in real-time on the comparison pages.
What if I can't find stock of S2MA?
You can fill out our help required form which you can use to request a quote for S2MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.