Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,740
in stock
|
Buy Now | |
Rutronik
from US$0.0277
|
375,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0220
|
60,150
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
24,200
in stock
|
Buy Now | |
Micros
from US$0.0220
|
24,000
in stock
|
Buy Now | |
element14
from US$0.14
|
17,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
14,371
in stock
|
Buy Now | |
Farnell
from US$0.13
|
14,371
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
8,600
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
2,800
in stock
|
Buy Now | |
SOS electronic
from US$0.0215
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
757
in stock
|
Buy Now | |
Conrad
from US$0.05
|
505
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Sorelec
-
|
60,000
in stock
|
Buy Now | |
Kruse
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
STANDARD DIODE, 2A, 1KV, DO-214AA | element14 |
Standard Power Diode, Single, 1 Kv, 2 A, 1.15 V, 50 A, 150 C Rohs Compliant: Yes |Onsemi S2M | Newark Electronics |
DIODE, STANDARD, 2A, 1000V, SMD | Farnell |
Diode Switching 1KV 2A 2-Pin DO-214AA T/R | Avnet America |
S2M Series 1000 V 50 A Surface Mount General Purpose Rectifier - DO-214AA | Future Electronics |
Diode Ultra Fast 1KV 2A 2-Pin DO-214AA | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | S2M Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | S2M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 50A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 53°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 1.5µs |
Termination Type | Surface Mount Device |
Time on for IFSM | 8.3ms |
DIO 1000V S2M DO 214AA 2P | Kruse |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a S2M?
Additional datasheets, footprints and schematics for S2M are listed on our Part Details page. You can also find images and similar parts to S2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2M fall under?
The S2M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2M you can contact the distributor directly for product support, shipping queries etc.
Is the S2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2M have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Distrelec, Micros and element14 have stock available or on a lead time for S2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2M often in real-time on the comparison pages.
What if I can't find stock of S2M?
You can fill out our help required form which you can use to request a quote for S2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.