Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 60A |
RoHS Compliant | Yes |
Rectifier, Single, 2A, 600V, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 2A, 600V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a S2JA?
Additional datasheets, footprints and schematics for S2JA are listed on our Part Details page. You can also find images and similar parts to S2JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2JA fall under?
The S2JA is listed under Standard Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2JA when available in the Standard Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2JA you can contact the distributor directly for product support, shipping queries etc.
Is the S2JA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for S2JA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for S2JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2JA often in real-time on the comparison pages.
What if I can't find stock of S2JA?
You can fill out our help required form which you can use to request a quote for S2JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.