Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0219
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,100
in stock
|
Buy Now | |
SOS electronic
from US$0.0219
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,240
in stock
|
Buy Now | |
element14
from US$0.15
|
4,240
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0421
|
3,420
in stock
|
Buy Now | |
Conrad
from US$0.05
|
1,016
in stock
|
Buy Now | |
RS Americas
from US$14.52
|
255
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
60
in stock
|
Buy Now | |
Rutronik
from US$0.0277
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$12.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-Current Capability, 2 A Rated |
Fast Response: 2 μs Trr |
Low-Forward Voltage Drop, 1.15 V VF Max at 2 A |
High-Surge Current Capability, 50 A2s IFSM |
Glass Passivated Junction |
UL Certified, UL #E258596 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
Power Supplies |
Bypass Diodes |
End Products |
---|
AC to DC Rectification |
Description | S2B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 2000 |
VRRM Max (V) | 100 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB |
Rect Diode 100V 2A Smb | Newark Electronics |
RECT DIODE 100V 2A SMB | element14 |
S2B Series 100 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA | Future Electronics |
Diode Switching 100V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 20 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1.5A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.725 W |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 1.5 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Relay Socket, 8 Pin Octal, 2 Pole, 1 Level, Screw, For C2-A20/C2-G20/C2-T21 | Turck S2-B | RS Americas |
General Purpose Relay Socket, 8-Blade DIN Rail or Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a S2B?
Additional datasheets, footprints and schematics for S2B are listed on our Part Details page. You can also find images and similar parts to S2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2B fall under?
The S2B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S2B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2B you can contact the distributor directly for product support, shipping queries etc.
Is the S2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S2B have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for S2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2B often in real-time on the comparison pages.
What if I can't find stock of S2B?
You can fill out our help required form which you can use to request a quote for S2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.