S221K25X5FN63L6R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 220PF 1000V X5F 10% RADIAL

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Vishay BCcomponents Gap-Kap capacitors provide a safe reliable discharge path for stray transient overvoltages and static voltage build-up. Combination of capacitor-spark-gap construction allows the circuit designer to specify lower voltage components and consequently lower cost, with assurance that overvoltage conditions will be prevented. The Gap-Kap capacitor is ideally suited for many industrial commercial equipment applications. A typical application in color TV monitors utilizes a minimum capacitance Gap-Kap which is inserted between the grid lead and chassis ground. This protects the components of control circuitry by providing a low impedance path to ground for transient voltages of 1500 V and above.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
19,217
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
19,217
in stock
Buy Now
Logo for element14
element14
from US$0.11
19,217
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 1kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic X5F
Lead Spacing 6.4mm
Capacitor Terminals Radial Leaded

Alternative Descriptions

Ceramic Capacitor 220Pf, 1000V, X5F, 10%, Radial | Newark Electronics
CERAMIC CAPACITOR 220PF, 1000V, X5F, 10%, RADIAL | element14
S Series ╪ 6.5 x 6 mm 220pF 1kV ▒10 % X5F General Purpose Ceramic Disc Capacitor | Future Electronics
Cap Ceramic 220pF 1000V X5F 10% (6.5 X 4mm) Radial 6.4mm 85°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S221K25X5FN63L6R?

Additional datasheets, footprints and schematics for S221K25X5FN63L6R are listed on our Part Details page. You can also find images and similar parts to S221K25X5FN63L6R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S221K25X5FN63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S221K25X5FN63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S221K25X5FN63L6R fall under?

The S221K25X5FN63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S221K25X5FN63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S221K25X5FN63L6R you can contact the distributor directly for product support, shipping queries etc.

Is the S221K25X5FN63L6R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S221K25X5FN63L6R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for S221K25X5FN63L6R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S221K25X5FN63L6R often in real-time on the comparison pages.

What if I can't find stock of S221K25X5FN63L6R?

You can fill out our help required form which you can use to request a quote for S221K25X5FN63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay