Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Product Range | - |
No. of Switch Positions | 2 Position |
Switch Terminals | - |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Angle of Throw | 90° |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Current @ Contact Voltage AC Max | 4A |
Contact Current @ Contact Voltage AC Min | 2A |
Contact Current AC Max | 4A |
Contact Current DC Max | 4A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Min | 125V |
Contact Voltage DC Max | 28V |
Full Angle | 90° |
Insulation Resistance | 500Mohm |
No. of Positions | 2Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
No. of Switch Positions | 2 Position |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Keyswitch, Spdt, 2Pos, Rdm, 2Keypull | Newark Electronics |
KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL | element14 |
Where can I find additional details, specifications and documents for a S216R?
Additional datasheets, footprints and schematics for S216R are listed on our Part Details page. You can also find images and similar parts to S216R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S216R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S216R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S216R fall under?
The S216R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S216R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S216R you can contact the distributor directly for product support, shipping queries etc.
Is the S216R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S216R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S216R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S216R often in real-time on the comparison pages.
What if I can't find stock of S216R?
You can fill out our help required form which you can use to request a quote for S216R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.