Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
38
in stock
|
Buy Now | |
element14
from US$0.13
|
38
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
Green Molding Compound |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | S215FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 150 |
VF Max (V) | 0.95 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | 13 |
Cj Max (pF) | 48 |
Package Type | SOD-123 FL |
Schottky Rect, Aec-Q101, 150V, Sod-123Fa | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 150V, SOD-123FA | element14 |
Diode Schottky 150V 2A 2-Pin SOD-123FA T/R | Avnet Silica |
Schottky Diodes & Rectifiers 150V 2A Schottky Barrier Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a S215FA?
Additional datasheets, footprints and schematics for S215FA are listed on our Part Details page. You can also find images and similar parts to S215FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S215FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S215FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S215FA fall under?
The S215FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S215FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S215FA you can contact the distributor directly for product support, shipping queries etc.
Is the S215FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S215FA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for S215FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S215FA often in real-time on the comparison pages.
What if I can't find stock of S215FA?
You can fill out our help required form which you can use to request a quote for S215FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.