Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.71
|
58
in stock
|
Buy Now | |
Farnell
from US$0.32
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
871
in stock
|
Buy Now | |
element14
from US$0.32
|
871
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S210 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.85 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB |
MISCELLANEOUS MOSFETS | Farnell |
Diode Schottky 100V 2A 2-Pin DO-214AA T/R | Avnet America |
Schottky Rectifier, 2A, 100V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA | element14 |
S210 Series 850 mV 2 A 100 V Max Reverse Voltage Schottky Rectifier - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (17-Dec-2015) |
Driver Size | 1/2" |
Length | 125mm |
Length Imperial | 5" |
Extentsion, 125mm, 1/2in Square Drive | RS |
Where can I find additional details, specifications and documents for a S210?
Additional datasheets, footprints and schematics for S210 are listed on our Part Details page. You can also find images and similar parts to S210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S210 fall under?
The S210 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S210 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S210 you can contact the distributor directly for product support, shipping queries etc.
Is the S210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S210 have stock available?
Authorised distributors including Farnell, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for S210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S210 often in real-time on the comparison pages.
What if I can't find stock of S210?
You can fill out our help required form which you can use to request a quote for S210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.