Status: | Unknown |
---|---|
Series: | S200 Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.32mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | Fluoropolymer |
Insulator Length | 16.5mm |
Wire Gauge | 22AWG |
Product Range | S200 Series |
Accessory Type | Heat Shrinkable Solder Sleeve / Shield Terminator with 22 AWG Lead |
Length | 16.5mm |
Termination Method | Solder |
Wire Size (AWG) | 22AWG |
Wire Size AWG Min | 22AWG |
S200-3-W2-22-9-Tc |Raychem Te Connectivity S200-3-W2-22-9-TC | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Where can I find additional details, specifications and documents for a S200-3-W2-22-9-TC?
Additional datasheets, footprints and schematics for S200-3-W2-22-9-TC are listed on our Part Details page. You can also find images and similar parts to S200-3-W2-22-9-TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200-3-W2-22-9-TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200-3-W2-22-9-TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200-3-W2-22-9-TC fall under?
The S200-3-W2-22-9-TC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S200-3-W2-22-9-TC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200-3-W2-22-9-TC you can contact the distributor directly for product support, shipping queries etc.
Is the S200-3-W2-22-9-TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200-3-W2-22-9-TC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for S200-3-W2-22-9-TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200-3-W2-22-9-TC often in real-time on the comparison pages.
What if I can't find stock of S200-3-W2-22-9-TC?
You can fill out our help required form which you can use to request a quote for S200-3-W2-22-9-TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.