Status: | Unknown |
---|---|
Series: | S200 Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.71
|
No stock
|
Buy Now | |
Electro Enterprises
from US$3.25
|
984
in stock
|
Buy Now | |
TTI Europe
from US$2.41
|
200
in stock
|
Buy Now | |
WireMasters
from US$4.26
|
197
in stock
|
Buy Now | |
Powell Electronics
from US$4.61
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
12
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.32mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | Fluoropolymer |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S200 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve / Shield Terminator |
Length | 16.5mm |
Termination Method | Solder |
S200-3-00 | TTI Europe |
Solder Sleeve | WireMasters |
Terminator, Solder/Heat Shrink, Blue | Newark Electronics |
Cable Accessories Insulation Sleeve Fluoropolymer Transparent Blue | Avnet America |
Solder Sleeves, SOLDER SLEEVES SolderSleeve S200 Series | TE Connectivity S200-3-00 | RS Americas |
SCREEN TERMINATION, 4.32/5.08MM | Farnell |
Where can I find additional details, specifications and documents for a S200-3-00?
Additional datasheets, footprints and schematics for S200-3-00 are listed on our Part Details page. You can also find images and similar parts to S200-3-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200-3-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200-3-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200-3-00 fall under?
The S200-3-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S200-3-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200-3-00 you can contact the distributor directly for product support, shipping queries etc.
Is the S200-3-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200-3-00 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, WireMasters, Powell Electronics and Newark Electronics have stock available or on a lead time for S200-3-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200-3-00 often in real-time on the comparison pages.
What if I can't find stock of S200-3-00?
You can fill out our help required form which you can use to request a quote for S200-3-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.