Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0403
|
82,500
in stock
|
Buy Now | |
Farnell
from US$0.05
|
710,412
in stock
|
Buy Now | |
Micros
from US$0.0105
|
584,847
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0169
|
226,299
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0322
|
211,500
in stock
|
Buy Now | |
element14
from US$0.11
|
54,153
in stock
|
Buy Now | |
Avnet Asia
from US$0.0428
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
27,990
in stock
|
Buy Now | |
RS
from US$0.0386
|
15,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0155
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
5,335
in stock
|
Buy Now | |
Rutronik
-
|
1,567,500
in stock
|
Buy Now | |
Sorelec
-
|
135,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
RECTIFIER, SINGLE, 1KV, 1A, DO-214AC | Farnell |
S1 Series 1000 V 1 A 1 uA Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
STANDARD DIODE, 1A, 1KV, DO-214AC | element14 |
Standard Recovery Rectifier, 1 kV1 A, Single, 1.1 V, 1.8 us, 30 A, DO-214AC (SMA), 2 Pins | Avnet Asia |
Standard Power Diode, Single, 1 Kv, 1 A, 1.1 V, 30 A, 150 C Rohs Compliant: Yes |Onsemi S1M | Newark Electronics |
onsemi Rectifier Diode 1kV 1A DO-214AC | Distrelec |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a S1M?
Additional datasheets, footprints and schematics for S1M are listed on our Part Details page. You can also find images and similar parts to S1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1M fall under?
The S1M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1M you can contact the distributor directly for product support, shipping queries etc.
Is the S1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1M have stock available?
Authorised distributors including Farnell, Micros, Transfer Multisort Elektronik, Schukat Electronic and Future Electronics have stock available or on a lead time for S1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1M often in real-time on the comparison pages.
What if I can't find stock of S1M?
You can fill out our help required form which you can use to request a quote for S1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.