Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
5,067
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
5,067
in stock
|
Buy Now | |
element14
from US$0.0316
|
5,067
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0390
|
4,865
in stock
|
Buy Now | |
Avnet Silica
-
|
305,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0199
|
-
|
Buy Now | |
Avnet America
from US$0.0193
|
-
|
Buy Now | |
Avnet Asia
from US$0.0210
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-214AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Rectifier, 800V, 1A, Do-214Ac/Sma Rohs Compliant: Yes |Diodes Inc. S1K-13-F | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 800V 1A 2-Pin SMA T/R | Avnet Silica |
S1K Series 800 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a S1K-13-F?
Additional datasheets, footprints and schematics for S1K-13-F are listed on our Part Details page. You can also find images and similar parts to S1K-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1K-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1K-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1K-13-F fall under?
The S1K-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1K-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1K-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the S1K-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1K-13-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for S1K-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1K-13-F often in real-time on the comparison pages.
What if I can't find stock of S1K-13-F?
You can fill out our help required form which you can use to request a quote for S1K-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.