Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0155
|
500,000
in stock
|
Buy Now | |
Rutronik
from US$0.0264
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
10,468
in stock
|
Buy Now | |
element14
from US$0.0257
|
10,468
in stock
|
Buy Now | |
Farnell
from US$0.0244
|
10,468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0388
|
575
in stock
|
Buy Now | |
RS
from US$0.07
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
185,000
in stock
|
Buy Now | |
Avnet America
from US$0.0170
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Avnet Asia
from US$0.0308
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-214AC |
Status: | Unknown |
---|---|
Series: | S1J-1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | S1J-1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 3µs |
Termination Type | Surface Mount Device |
US1J Series 600 V 1 A Surface Mount Ultra-Fast Rectifier - DO-214AC | Future Electronics |
DIODE 1A 600V SMA | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Standard 1A 600V SMA | RS |
Diode Switching 600V 1A 2-Pin SMA T/R | Avnet Silica |
Diode Standard 1A 600V SMA | Diodes Inc S1J-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
No. of Pins | 2 |
RoHS Compliant | Yes |
Diode, Standard Recovery, 1A, 600V, Do-214Ac-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a S1J-13-F?
Additional datasheets, footprints and schematics for S1J-13-F are listed on our Part Details page. You can also find images and similar parts to S1J-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1J-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1J-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1J-13-F fall under?
The S1J-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1J-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1J-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the S1J-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1J-13-F have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for S1J-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1J-13-F often in real-time on the comparison pages.
What if I can't find stock of S1J-13-F?
You can fill out our help required form which you can use to request a quote for S1J-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.