Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0153
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,300
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
1,365,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0153
|
135,326
in stock
|
Buy Now | |
element14
from US$0.0235
|
46,845
in stock
|
Buy Now | |
Farnell
from US$0.0274
|
46,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
22,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0374
|
15,500
in stock
|
Buy Now | |
Conrad
from US$0.06
|
1,948
in stock
|
Buy Now | |
Rutronik
-
|
172,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0464
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
S1 Series 600 V 1 A 1 uA Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
Diodes, Rectifiers - Single | Newark Electronics |
Switching Diode 600V 1A SMA | RS |
Diode Switching 600V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Status: | Unknown |
---|---|
Series: | S1J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | S1J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
RECTIFIER, SINGLE, 1A, 600V, DO-214AC. | element14 |
Where can I find additional details, specifications and documents for a S1J?
Additional datasheets, footprints and schematics for S1J are listed on our Part Details page. You can also find images and similar parts to S1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1J fall under?
The S1J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1J you can contact the distributor directly for product support, shipping queries etc.
Is the S1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1J have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for S1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1J often in real-time on the comparison pages.
What if I can't find stock of S1J?
You can fill out our help required form which you can use to request a quote for S1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.