Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0152
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0358
|
95,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
195,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0152
|
181,548
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0252
|
127,500
in stock
|
Buy Now | |
Farnell
from US$0.06
|
77,109
in stock
|
Buy Now | |
element14
from US$0.0235
|
76,551
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
31,058
in stock
|
Buy Now | |
Avnet America
from US$0.0471
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
22,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
255
in stock
|
Buy Now | |
Rutronik
-
|
1,350,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S1G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 1800 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SMA |
S1 Series 400 V 1 A 1 uA Surface Mount General Purpose Rectifier - DO-214AC | Future Electronics |
RECTIFIER, SINGLE, 400V, 1A, DO-214AC | Farnell |
Rectifier Diode, Single, 400 V, 1 A, 1.1 V, 30 A, 150 C Rohs Compliant: Yes |Onsemi S1G | Newark Electronics |
Diode Switching 400V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 10 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 1A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak ForwardSurge CurrentIFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 1.1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | 1800 ns |
Diodes S1G E3 Glass Passivated Rectifier Diode (SMD) 400V 1A | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 2.83mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 1A, 400V, DO-214AC. | element14 |
Where can I find additional details, specifications and documents for a S1G?
Additional datasheets, footprints and schematics for S1G are listed on our Part Details page. You can also find images and similar parts to S1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1G fall under?
The S1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1G you can contact the distributor directly for product support, shipping queries etc.
Is the S1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, RS and Farnell have stock available or on a lead time for S1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1G often in real-time on the comparison pages.
What if I can't find stock of S1G?
You can fill out our help required form which you can use to request a quote for S1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.