Status: | Unknown |
---|---|
Series: | S1FLD Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 22A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Product Range | S1FLD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
1.5A 200V STD DO219AB(SMF) | TTI Europe |
DIODE, SWITCHING, 200V, 0.7A, SMF | element14 |
Diode, Switching, 200V, 0.7A, Surface Mount- Smd | Newark Electronics |
Standard Recovery Rectifier 1.5A 2-Pin DO-219AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a S1FLD-GS08?
Additional datasheets, footprints and schematics for S1FLD-GS08 are listed on our Part Details page. You can also find images and similar parts to S1FLD-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1FLD-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1FLD-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1FLD-GS08 fall under?
The S1FLD-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1FLD-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1FLD-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S1FLD-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1FLD-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for S1FLD-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1FLD-GS08 often in real-time on the comparison pages.
What if I can't find stock of S1FLD-GS08?
You can fill out our help required form which you can use to request a quote for S1FLD-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.