Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Silver |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Syringe |
Volume | 10ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Epoxy Sealing, Strain Relief on Wire and Cable Harnesses Syringe Silver | Avnet America |
S1184-Kit-1 Rohs Compliant: Yes |Raychem Te Connectivity S1184-KIT-1 | Newark Electronics |
S1184-KIT-1 TWO-PART PASTE | TTI Europe |
STRUCTURAL ADHESIVE CHEMICALS | Farnell |
Where can I find additional details, specifications and documents for a S1184-KIT-1?
Additional datasheets, footprints and schematics for S1184-KIT-1 are listed on our Part Details page. You can also find images and similar parts to S1184-KIT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1184-KIT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1184-KIT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1184-KIT-1 fall under?
The S1184-KIT-1 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to S1184-KIT-1 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1184-KIT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the S1184-KIT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1184-KIT-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for S1184-KIT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1184-KIT-1 often in real-time on the comparison pages.
What if I can't find stock of S1184-KIT-1?
You can fill out our help required form which you can use to request a quote for S1184-KIT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.