Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.16
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$138.48
|
306
in stock
|
Buy Now | |
element14
from US$138.11
|
269
in stock
|
Buy Now | |
Farnell
from US$76.68
|
266
in stock
|
Buy Now | |
Heilind Electronics
from US$183.36
|
64
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$183.36
|
13
in stock
|
Buy Now | |
Avnet America
from US$116.22
|
-
|
Buy Now | |
RS Americas
from US$151.00
|
-
|
Buy Now | |
TTI Europe
from US$67.49
|
-
|
Buy Now |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | Black |
Cure | - |
Tensile Strength | - |
Dispensing Method | Sachet |
Volume | - |
Weight | 10g |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Epoxy/polyamide |
Operating Temperature Max | 150°C |
Operating Temperature Min | -75°C |
Standard | VG95343 |
Adhesive, 2 Part, Sachet, 5 X 10G | Newark Electronics |
ADHESIVE, SACHET, 10G, EPOXY KIT | Farnell |
878462-000 9-1196836-0 S1125-KIT-1 | Heilind Electronics |
Thermofit(R) adhesive kit,S1125 | RS |
878462-000 S1125 Chemical and Heat Resistant Adhesive Kit | Avnet America |
Adhesive, Epoxy Compound, 10g packet, Polymide 2-part paste, Black/Grey | TE Connectivity S1125-KIT-1 | RS Americas |
S1125-KIT-1 TWO-PART PASTE | TTI Europe |
Where can I find additional details, specifications and documents for a S1125-KIT-1?
Additional datasheets, footprints and schematics for S1125-KIT-1 are listed on our Part Details page. You can also find images and similar parts to S1125-KIT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1125-KIT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1125-KIT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1125-KIT-1 fall under?
The S1125-KIT-1 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to S1125-KIT-1 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1125-KIT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the S1125-KIT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1125-KIT-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for S1125-KIT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1125-KIT-1 often in real-time on the comparison pages.
What if I can't find stock of S1125-KIT-1?
You can fill out our help required form which you can use to request a quote for S1125-KIT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.