S103M69Z5UP63K7R Capacitors by Vishay Intertechnology

CAP 0.01µF 2 KV 20% Z5U

Status: Unknown
Series: S Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for element14 element14 US$0.28
57,084
Buy Now
Logo for Future Electronics Future Electronics US$0.17
10,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.19
6,688
Buy Now
Logo for Rutronik Rutronik US$0.16
3,000
Buy Now
Logo for Avnet America Avnet America US$0.22
1,544
Buy Now
Logo for TTI Europe TTI Europe US$0.14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10000pF
Voltage Rating 2kV
Product Range S Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Z5U
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 0.01µF, 2 KV, 20%, Z5U | element14
S Series ╪ 17.5 x 6 mm 10nF 2kV ▒20 % Z5U General Purpose Ceramic Disc Capacitor | Future Electronics
Cap, Disc, Z5U, 0.01Uf, 2Kv, Radial | Newark Electronics
KE 10nF 2000V 20% RM7,5 Z5U | Rutronik
Single Layer Ceramic Capacitor, 0.01 uF, 2 kV, ± 20%, Z5U, 7.5 mm, PC Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S103M69Z5UP63K7R?

Additional datasheets, footprints and schematics for S103M69Z5UP63K7R are listed on our Part Details page. You can also find images and similar parts to S103M69Z5UP63K7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S103M69Z5UP63K7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S103M69Z5UP63K7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S103M69Z5UP63K7R fall under?

The S103M69Z5UP63K7R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S103M69Z5UP63K7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S103M69Z5UP63K7R you can contact the distributor directly for product support, shipping queries etc.

Is the S103M69Z5UP63K7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S103M69Z5UP63K7R have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Rutronik have stock available or on a lead time for S103M69Z5UP63K7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S103M69Z5UP63K7R often in real-time on the comparison pages.

What if I can't find stock of S103M69Z5UP63K7R?

You can fill out our help required form which you can use to request a quote for S103M69Z5UP63K7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay