Prices starting from US$50.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$59.20 |
No stock
|
Buy Now | |
TE Store | US$70.63 |
621
|
Buy Now | |
Powell Electronics | US$67.53 |
414
|
Buy Now | |
Heilind Electronics | US$69.57 |
162
|
Buy Now | |
Heilind Electronics Asia | US$69.57 |
38
|
Buy Now | |
RS Americas | US$74.87 |
7
|
Buy Now | |
Rapid Electronics | US$100.56 |
6
|
Buy Now | |
Chip One Stop | US$84.20 |
6
|
Buy Now | |
Avnet America | US$72.51 |
-
|
Buy Now | |
TTI Europe | US$50.77 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | PO (Polyolefin) |
Tape Width - Metric | 19.05mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 15.24m |
Tape Length - Imperial | 50ft |
Tape Colour | - |
Product Range | - |
Roll Length | 50ft |
S1030-TAPE-3/4X33FT Adhesive Type: Polyolefin Adhesive Operating Temperature Range: -80 – 80 °C Polyolefin Adhesive Max Temp: -80 – 80 °C | Hot Melt Tape | Part Number: S1030-TAPE-3/4X33FT | Internal Number: 095226-000 | Alias Number: 9-1190697-5 | TE Connectivity | TE Store |
095226-000 9-1190697-5 | Heilind Electronics |
Tape, Hot-Melt Adhesive, Polyolefin, 0.75 In., 0.3 mm., 33 ft | TE Connectivity S1030-TAPE-3/4X33FT | RS Americas |
S1030-Tape-3/4X33Ft |Raychem Te Connectivity S1030-TAPE-3/4X33FT | Newark Electronics |
Adhesive Tapes S1030-TAPE-3/4X33FT | Rapid Electronics |
S1030-TAPE-3/4X33FT | Avnet America |
Where can I find additional details, specifications and documents for a S1030-TAPE-3/4X33FT?
Additional datasheets, footprints and schematics for S1030-TAPE-3/4X33FT are listed on our Part Details page. You can also find images and similar parts to S1030-TAPE-3/4X33FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1030-TAPE-3/4X33FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1030-TAPE-3/4X33FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1030-TAPE-3/4X33FT fall under?
The S1030-TAPE-3/4X33FT is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to S1030-TAPE-3/4X33FT when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1030-TAPE-3/4X33FT you can contact the distributor directly for product support, shipping queries etc.
Is the S1030-TAPE-3/4X33FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1030-TAPE-3/4X33FT have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for S1030-TAPE-3/4X33FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1030-TAPE-3/4X33FT often in real-time on the comparison pages.
What if I can't find stock of S1030-TAPE-3/4X33FT?
You can fill out our help required form which you can use to request a quote for S1030-TAPE-3/4X33FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.