S102K43Y5PR63K7R Capacitors by Vishay Intertechnology

CAP 1000PF 3 KV 10% Y5P

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
20,133
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
117,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
20,133
in stock
Buy Now
Logo for element14
element14
from US$0.12
20,133
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 3kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

S Series ╪ 11 x 6 mm 1 nF 3 kV ▒10 % Y5P General Purpose Ceramic Disc Capacitor | Future Electronics
Cap, 1000Pf, 3 Kv, 10%, Y5P | Newark Electronics
CAP, 1000PF, 3 KV, 10%, Y5P | element14
Single Layer Ceramic Capacitor, 1000 pF, 3 kV, ± 10%, Y5P, 7.5 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 1000 pF, 3 kV, � 10%, Y5P, 7.5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S102K43Y5PR63K7R?

Additional datasheets, footprints and schematics for S102K43Y5PR63K7R are listed on our Part Details page. You can also find images and similar parts to S102K43Y5PR63K7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S102K43Y5PR63K7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S102K43Y5PR63K7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S102K43Y5PR63K7R fall under?

The S102K43Y5PR63K7R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S102K43Y5PR63K7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S102K43Y5PR63K7R you can contact the distributor directly for product support, shipping queries etc.

Is the S102K43Y5PR63K7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S102K43Y5PR63K7R have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for S102K43Y5PR63K7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S102K43Y5PR63K7R often in real-time on the comparison pages.

What if I can't find stock of S102K43Y5PR63K7R?

You can fill out our help required form which you can use to request a quote for S102K43Y5PR63K7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay