S101K29S3NN63L6R Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 100PF 1000V RADIAL 10%

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
18,118
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
20,604
in stock
Buy Now
Logo for element14
element14
from US$0.14
18,118
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
10,493
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 1kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Z5P
Lead Spacing 6.4mm
Capacitor Terminals Radial Leaded

Alternative Descriptions

Ceramic Capacitor, 100Pf, 1000V, Radial 10% | Newark Electronics
CAP, DISC, 100PF, 1KV, Z5P | element14
Cap Ceramic 100pF 1000V S3N 10% (7.5 X 4mm) Radial 6.4mm 125°C Bulk | Avnet America
S Series ╪ 7.5 x 6 mm 100pF 1 kV ▒10% S3N General Purpose Ceramic Disc Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S101K29S3NN63L6R?

Additional datasheets, footprints and schematics for S101K29S3NN63L6R are listed on our Part Details page. You can also find images and similar parts to S101K29S3NN63L6R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S101K29S3NN63L6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S101K29S3NN63L6R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S101K29S3NN63L6R fall under?

The S101K29S3NN63L6R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S101K29S3NN63L6R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S101K29S3NN63L6R you can contact the distributor directly for product support, shipping queries etc.

Is the S101K29S3NN63L6R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S101K29S3NN63L6R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for S101K29S3NN63L6R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S101K29S3NN63L6R often in real-time on the comparison pages.

What if I can't find stock of S101K29S3NN63L6R?

You can fill out our help required form which you can use to request a quote for S101K29S3NN63L6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay