Status: | Unknown |
---|---|
Series: | S07M Series |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0414
|
135,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
471,000
in stock
|
Buy Now | |
Rutronik
from US$0.0420
|
255,000
in stock
|
Buy Now | |
RS
from US$0.12
|
73,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
39,495
in stock
|
Buy Now | |
element14
from US$0.09
|
39,495
in stock
|
Buy Now | |
Farnell
from US$0.09
|
39,495
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,916
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
1,685
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0240
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | S07M Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 25A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
1.5A 1KV DO219AB | TTI Europe |
SI-DIODE 0,7A 1000V SMF | Rutronik |
1KV, 1.5A, 1800ns Automotive 2-Pin SMF T/R. | Future Electronics |
SWITCHING DIODE GENPURP SMF DO219-e3 | RS |
Diode, Switching, Do219 | Newark Electronics |
DIODE, SWITCHING, DO219 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Small Signal Switching 1KV 1.5A 2-Pin DO-219AB T/R | EBV Elektronik |
Vishay Standard Recovery Rectifier Diode 1kV 1.5A DO-219AB | Distrelec |
Where can I find additional details, specifications and documents for a S07M-GS08?
Additional datasheets, footprints and schematics for S07M-GS08 are listed on our Part Details page. You can also find images and similar parts to S07M-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07M-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07M-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07M-GS08 fall under?
The S07M-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S07M-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07M-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S07M-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07M-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, RS and Newark Electronics have stock available or on a lead time for S07M-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07M-GS08 often in real-time on the comparison pages.
What if I can't find stock of S07M-GS08?
You can fill out our help required form which you can use to request a quote for S07M-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.