Status: | Unknown |
---|---|
Series: | S07J Series |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
10,414
in stock
|
Buy Now | |
TTI Europe
from US$0.0468
|
258,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
30,000
in stock
|
Buy Now | |
element14
from US$0.08
|
10,414
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0432
|
4,646
in stock
|
Buy Now | |
Rutronik
from US$0.0417
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S07J Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 25A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Switching Diode Genpurp Smf Do219-E3 Rohs Compliant: Yes |Vishay S07J-GS08 | Newark Electronics |
Diode Small Signal Switching 600V 1.5A 2-Pin DO-219AB T/R | Avnet America |
S07J Series 600 V 1.5 A High Voltage Small Signal Fast Switching Diode-DO-219AB | Future Electronics |
DIODE, SWITCHING, DO219 | element14 |
Vishay Standard Recovery Rectifier Diode 600V 1.5A DO-219AB | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 0,7A 600V SMF DO219AB | Rutronik |
Where can I find additional details, specifications and documents for a S07J-GS08?
Additional datasheets, footprints and schematics for S07J-GS08 are listed on our Part Details page. You can also find images and similar parts to S07J-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07J-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07J-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07J-GS08 fall under?
The S07J-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S07J-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07J-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S07J-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07J-GS08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for S07J-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07J-GS08 often in real-time on the comparison pages.
What if I can't find stock of S07J-GS08?
You can fill out our help required form which you can use to request a quote for S07J-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.