Status: | Unknown |
---|---|
Series: | S07J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | S07J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 25A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
DIODE, SMALL SIGNAL, V, DO-219 | element14 |
Where can I find additional details, specifications and documents for a S07J?
Additional datasheets, footprints and schematics for S07J are listed on our Part Details page. You can also find images and similar parts to S07J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07J fall under?
The S07J is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S07J when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07J you can contact the distributor directly for product support, shipping queries etc.
Is the S07J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07J have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for S07J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07J often in real-time on the comparison pages.
What if I can't find stock of S07J?
You can fill out our help required form which you can use to request a quote for S07J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.