Status: | Unknown |
---|---|
Series: | S03 Series |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.84
|
No stock
|
Buy Now | |
Powell Electronics
from US$4.09
|
1,383
in stock
|
Buy Now | |
Electro Enterprises
from US$2.45
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
-
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
element14
from US$7.75
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7.6mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Product Range | S03 Series |
Solder Sleeve, Pvdf, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 19.1mmL S02 M83519 Series | TE Connectivity S03-05-R-100 | RS Americas |
SOLDER SLEEVE, PVDF, BLUE | element14 |
Where can I find additional details, specifications and documents for a S03-05-R-100?
Additional datasheets, footprints and schematics for S03-05-R-100 are listed on our Part Details page. You can also find images and similar parts to S03-05-R-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S03-05-R-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S03-05-R-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S03-05-R-100 fall under?
The S03-05-R-100 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S03-05-R-100 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S03-05-R-100 you can contact the distributor directly for product support, shipping queries etc.
Is the S03-05-R-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S03-05-R-100 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for S03-05-R-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S03-05-R-100 often in real-time on the comparison pages.
What if I can't find stock of S03-05-R-100?
You can fill out our help required form which you can use to request a quote for S03-05-R-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.