Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | 24AWG |
S02-13-Rcs453 |Raychem Te Connectivity S02-13-RCS453 | Newark Electronics |
S02-13-RCS453 | Avnet America |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL S02 M83519 Series | TE Connectivity S02-13-RCS453 | RS Americas |
Where can I find additional details, specifications and documents for a S02-13-RCS453?
Additional datasheets, footprints and schematics for S02-13-RCS453 are listed on our Part Details page. You can also find images and similar parts to S02-13-RCS453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S02-13-RCS453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S02-13-RCS453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S02-13-RCS453 fall under?
The S02-13-RCS453 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S02-13-RCS453 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S02-13-RCS453 you can contact the distributor directly for product support, shipping queries etc.
Is the S02-13-RCS453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S02-13-RCS453 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for S02-13-RCS453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S02-13-RCS453 often in real-time on the comparison pages.
What if I can't find stock of S02-13-RCS453?
You can fill out our help required form which you can use to request a quote for S02-13-RCS453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.