Status: | Unknown |
---|---|
Series: | S02 Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S02 Series |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL S02 M83519 Series | TE Connectivity S02-03-R | RS Americas |
Terminal, Solder Sleeve, 4.3Mm, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Where can I find additional details, specifications and documents for a S02-03-R?
Additional datasheets, footprints and schematics for S02-03-R are listed on our Part Details page. You can also find images and similar parts to S02-03-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S02-03-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S02-03-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S02-03-R fall under?
The S02-03-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S02-03-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S02-03-R you can contact the distributor directly for product support, shipping queries etc.
Is the S02-03-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S02-03-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for S02-03-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S02-03-R often in real-time on the comparison pages.
What if I can't find stock of S02-03-R?
You can fill out our help required form which you can use to request a quote for S02-03-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.