Status: | Unknown |
---|---|
Series: | S01 Series Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.96
|
10,681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.96
|
2,492
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
2,300
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7.6mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Product Range | S01 Series Series |
118577-000 7-1190862-3 | Heilind Electronics |
S01-05-R | TTI Europe |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 19.1mmL S01 M83519 Series | TE Connectivity S01-05-R | RS Americas |
S01-05-R |Raychem Te Connectivity S01-05-R | Newark Electronics |
Cable Accessories Sleeve Polyvinylidene Fluoride | Avnet America |
TERMINAL, SOLDER SLEEVE, 7MM, BLUE | element14 |
SOLDER SLEEVE, PVDF, 19.1MM, CLEAR BLUE | Farnell |
Where can I find additional details, specifications and documents for a S01-05-R?
Additional datasheets, footprints and schematics for S01-05-R are listed on our Part Details page. You can also find images and similar parts to S01-05-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S01-05-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S01-05-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S01-05-R fall under?
The S01-05-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S01-05-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S01-05-R you can contact the distributor directly for product support, shipping queries etc.
Is the S01-05-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S01-05-R have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for S01-05-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S01-05-R often in real-time on the comparison pages.
What if I can't find stock of S01-05-R?
You can fill out our help required form which you can use to request a quote for S01-05-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.