Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
WireMasters
from US$1.85
|
2,830
in stock
|
Buy Now | |
Electro Enterprises
from US$1.31
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
TTI Europe
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$2.40
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.45mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Colour | Transparent Blue |
Solder Sleeve | WireMasters |
Sleeve,Solder,ImmersionResistant,Transp | RS |
Solder Sleeve, Pvdf, 19.1Mm, Clear Blue Rohs Compliant: No |Te Connectivity S01-04-R | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Blue | Avnet America |
TERMINAL, SOLDER SLEEVE, 5.95MM, BLUE | element14 |
S01-04-R | TTI Europe |
SOLDER SLEEVE, PVDF, 19.1MM, CLEAR BLUE | Farnell |
Where can I find additional details, specifications and documents for a S01-04-R?
Additional datasheets, footprints and schematics for S01-04-R are listed on our Part Details page. You can also find images and similar parts to S01-04-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S01-04-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S01-04-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S01-04-R fall under?
The S01-04-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S01-04-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S01-04-R you can contact the distributor directly for product support, shipping queries etc.
Is the S01-04-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S01-04-R have stock available?
Authorised distributors including WireMasters, Electro Enterprises, RS, Newark Electronics and Avnet America have stock available or on a lead time for S01-04-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S01-04-R often in real-time on the comparison pages.
What if I can't find stock of S01-04-R?
You can fill out our help required form which you can use to request a quote for S01-04-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.