Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -300mV |
Power Dissipation Pd | 1.25W |
Transistor Case Style | TSMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, P-CH, 12V, 5A, TSMT6 | Farnell |
Trans MOSFET N-CH 12V 5A 6-Pin TSMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RZQ050P01TR?
Additional datasheets, footprints and schematics for RZQ050P01TR are listed on our Part Details page. You can also find images and similar parts to RZQ050P01TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZQ050P01TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZQ050P01TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZQ050P01TR fall under?
The RZQ050P01TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RZQ050P01TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZQ050P01TR you can contact the distributor directly for product support, shipping queries etc.
Is the RZQ050P01TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZQ050P01TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for RZQ050P01TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZQ050P01TR often in real-time on the comparison pages.
What if I can't find stock of RZQ050P01TR?
You can fill out our help required form which you can use to request a quote for RZQ050P01TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.