Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
56,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
31,756
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0275
|
13,078
in stock
|
Buy Now | |
element14
from US$0.0433
|
8,485
in stock
|
Buy Now | |
Farnell
from US$0.0415
|
8,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0316
|
492
in stock
|
Buy Now | |
Avnet America
-
|
56,000
in stock
|
Buy Now | |
Rutronik
from US$0.0285
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 10 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.5 |
RDS(on)[Ω] VGS=Drive (Typ.) | 10 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RZM001P02 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
1.2V Drive Pch Mosfet Rohs Compliant: Yes |Rohm RZM001P02T2L | Newark Electronics |
p ch 20 v 100 MA Smal signal Mosfet | Future Electronics |
MOSFET, P-CH, -20V, -0.1A, VMT | element14 |
MOSFET,P-channel,20V,100mA,SOT723 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V ±0.1A 3-Pin SOT-723 T/R | Avnet America |
P-CH -20V -0,1A 3,8Ohm VMT3 | Rutronik |
Where can I find additional details, specifications and documents for a RZM001P02T2L?
Additional datasheets, footprints and schematics for RZM001P02T2L are listed on our Part Details page. You can also find images and similar parts to RZM001P02T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZM001P02T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZM001P02T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZM001P02T2L fall under?
The RZM001P02T2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RZM001P02T2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZM001P02T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RZM001P02T2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RZM001P02T2L have stock available?
Authorised distributors including Newark Electronics, CoreStaff, Future Electronics, Chip One Stop and element14 have stock available or on a lead time for RZM001P02T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZM001P02T2L often in real-time on the comparison pages.
What if I can't find stock of RZM001P02T2L?
You can fill out our help required form which you can use to request a quote for RZM001P02T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.