Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Prices starting from US$0.82
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RZ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays RZ03-1A4-D024 RELAY | Rapid Electronics |
Relay Power PCB 16A SPST-NO 24VDC | RS |
Rz03-1A4-D024 |Potter&brumfield Te Connectivity RZ03-1A4-D024 | Newark Electronics |
RZ Series General Purpose Power PCB Relay 5 mm Double Pinning 16 A 1-Form A (1 NO) Contact 24 VDC 1440 Ohm 400 mW Silver Nickel | Avnet America |
Shrack, Relay Power PCB 16A SPST-NO 24VDC | TE Connectivity RZ03-1A4-D024 | RS Americas |
Where can I find additional details, specifications and documents for a RZ03-1A4-D024?
Additional datasheets, footprints and schematics for RZ03-1A4-D024 are listed on our Part Details page. You can also find images and similar parts to RZ03-1A4-D024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ03-1A4-D024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ03-1A4-D024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ03-1A4-D024 fall under?
The RZ03-1A4-D024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZ03-1A4-D024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ03-1A4-D024 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ03-1A4-D024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ03-1A4-D024 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for RZ03-1A4-D024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ03-1A4-D024 often in real-time on the comparison pages.
What if I can't find stock of RZ03-1A4-D024?
You can fill out our help required form which you can use to request a quote for RZ03-1A4-D024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.